The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB83USB-B is a board model available with a rear or angled mini-USB connector. The Sentech USB Mini Board series is one of the smallest, most compact Sentech camera series, with an ultra small 36 (W) x 36 (H) x 21 (D) mm size.
|
Scanning System | Progressive |
|
Resolution | 1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning) |
|
Scanning Methods | Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning |
|
Maximum Frame Rate | - |
|
- Full Scanning | 29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock) |
|
- 1/2 Partial Scanning | 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) |
|
- 1/4 Partial Scanning | 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) |
|
Pixel Frequency | 29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock) |
|
Video Output | 8bit / 10bit / 12bit |
|
Minimum Scene Illumination | 0.31 Lux @ F1.2 |
|
Sync System | Internal |
|
Electronic Shutter | Auto / Manual (Software Selectable) |
|
- Normal | 1/36,818,182 to 1/22.40 seconds(default 1/29.18 seconds) |
|
- 1/2 Clock | 1/18,409,091 ~ 1/11.20 Seconds |
|
- 1/4 Clock | 1/9,204,545 ~ 1/5.60 Seconds |
|
Gain | Auto / Manual (Software Selectable, default: x3.55) |
|
Gamma | Manual (Software Selectable, Default: 1) |
|
White Balance | - |
|
Trigger Mode | Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) |
|
Camera Reset | Support on Pin 5 |
|
LED Indicator | Green (Flicker):Power-On, Green:Camera works |
|
Pixel Blemish Correction | 64 Points (default off) |
|
Input / Output | USB 2.0 High Speed |
| Sentech America | |
|---|---|
| Product Category | Video Cameras |
| Product Number | STC-SB83USB-B |
| Product Name | USB 2.0 CCD Board Camera |
| Camera Function | Still; Video |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera; Digital Camera |
| Application / Industry | Medical and Imaging |
| Format / Output | USB |