Sentech America Semi-Board Progressive Scan Raw Digital Output Camera STC-B152A

Description
The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency (Frame Rate) 15.28 (15 fps) / 19.3 (19 fps) Hz Horizontal Frequency 15.998 (15 fps) / 20.57 (19 fps) kHz Pixel Frequency 28.6363 (15 fps) / 36.8181 (19 fps) MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.11 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/93,000 seconds (Variable at every H and clock) (15 fps), OFF, 1/5 ~ 1/120,000 seconds (Variable at every H and clock) (19 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector
Description
The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency (Frame Rate) 15.28 (15 fps) / 19.3 (19 fps) Hz Horizontal Frequency 15.998 (15 fps) / 20.57 (19 fps) kHz Pixel Frequency 28.6363 (15 fps) / 36.8181 (19 fps) MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.11 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/93,000 seconds (Variable at every H and clock) (15 fps), OFF, 1/5 ~ 1/120,000 seconds (Variable at every H and clock) (19 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector

Suppliers

Company
Product
Description
Supplier Links
Semi-Board Progressive Scan Raw Digital Output Camera - STC-B152A - Sentech America
Carrollton, TX, USA
Semi-Board Progressive Scan Raw Digital Output Camera
STC-B152A
Semi-Board Progressive Scan Raw Digital Output Camera STC-B152A
The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency (Frame Rate) 15.28 (15 fps) / 19.3 (19 fps) Hz Horizontal Frequency 15.998 (15 fps) / 20.57 (19 fps) kHz Pixel Frequency 28.6363 (15 fps) / 36.8181 (19 fps) MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.11 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/93,000 seconds (Variable at every H and clock) (15 fps), OFF, 1/5 ~ 1/120,000 seconds (Variable at every H and clock) (19 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector

The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger.

Scanning System

Progressive

Scanning Method

Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Vertical Frequency (Frame Rate)

15.28 (15 fps) / 19.3 (19 fps) Hz

Horizontal Frequency

15.998 (15 fps) / 20.57 (19 fps) kHz

Pixel Frequency

28.6363 (15 fps) / 36.8181 (19 fps) MHz

S/N Ratio (Standard Deviation)

-

- @ 8 Bit Output

≤ 3 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 10 Digit (Gain 0 dB)

Minimum Scene Illumination

0.11 Lux @ F1.2

Sync System

Internal / External

Video Output

Digital 8 or 10 bit parallel low voltage output

Tap

1 Tap

Shutter Speed

OFF, 1/3 ~ 1/93,000 seconds (Variable at every H and clock) (15 fps), OFF, 1/5 ~ 1/120,000 seconds (Variable at every H and clock) (19 fps)

Gain

0 ~ 27 dB

Gamma

1.0

Trigger Mode

Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset)

Communication

RS232 via DF12-36DS-0.5V connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-B152A
Product Name Semi-Board Progressive Scan Raw Digital Output Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits
Unlock Full Specs
to access all available technical data