Conxall Corporation Circular Conn, Plug, 3Pos, Solder; Product Range Switchcraft/conxall W8282-3SG-P-526

Description
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet
Description
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 3Pos, Solder; Product Range Switchcraft/conxall - 71AJ8199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Solder; Product Range Switchcraft/conxall
71AJ8199
Circular Conn, Plug, 3Pos, Solder; Product Range Switchcraft/conxall 71AJ8199
CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 3POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ8199
Product Name Circular Conn, Plug, 3Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y12L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details