Switchcraft, Inc. Circular Connector Assemblies TS2P6F26

Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet
Description
DURA-TWIST THREADED LOCKING CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 137-TS2P6F26-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
137-TS2P6F26-ND
Circular Connector Assemblies 137-TS2P6F26-ND
DURA-TWIST THREADED LOCKING CONN

DURA-TWIST THREADED LOCKING CONN

Buy Now Datasheet
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall - 15AC2056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall
15AC2056
Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall 15AC2056
CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 6POS, PANEL; Product Range:TS2P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 137-TS2P6F26-ND 15AC2056
Product Name Circular Connector Assemblies Circular Conn, Receptacle, 6Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details