The M39029 Size 8 socket contact connector, part number 190739, is a 50-ohm RF connector designed for use with MIL-DTL-38999 Series I, III, and IV connectors. It features a beryllium copper body and brass center contact and ferrule, all gold-plated, with TFE fluorocarbon dielectric. The connector has a voltage rating of 750 V(rms), a dielectric withstanding voltage of 1300 V(rms), a maximum VSWR of 1.3:1, and maximum insertion loss of 0.3 dB across a frequency range of 0 to 2 GHz. It includes weatherseals, weighs 0.24 ounces (6.76 grams), and is RoHS compliant. Crimp termination requires M22520/5-01 tooling with the specified hex die, and optional crimp ferrules are provided for weatherproofing.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190739 |
| Product Name | M39029 Connectors, Size 8 Socket 50 ohm |
| Gender | Male / Plug |