The XC5B-5021 is a double-row socket connector conforming to DIN 41612 standards, designed for PCB applications. It features 50 contacts and is suitable for straight DIP terminals. The connector has a rated current of 2 A and a rated voltage of 300 VAC, with a maximum contact resistance of 20 mΩ and an insulation resistance of at least 1 MΩ. It can withstand a dielectric strength of 1,000 VAC for one minute. The total insertion force is limited to 0.59 N per contact, while the removal force is a minimum of 0.15 N. The connector is rated for 200 insertion cycles and operates within an ambient temperature range of -55 to 125°C. The housing is made from fiberglass reinforced PBT resin, and the contacts are plated with 0.4-Oºm gold for durability. This product is RoHS compliant, making it suitable for environmentally conscious designs.
A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
50 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Conn DIN 41612 F 50 POS 2.54mm Solder ST Thru-Hole Product overview: XC5B-5021 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5B-5021 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 50POS PCB GOLD
CONN DIN RCPT 50POS PCB GOLD
| Aratas America LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5B-5021 | Z6562-ND | 407-XC5B-5021 | 06AC0203 | XC5B-5021 | XC5B-5021 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Electronic Connector | Connector Omron Electronic Components | Backplane Connectors - DIN 41612 | DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | DIN Connector | |||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Straight DIP | Solder | ||||
| Voltage Rating | 300 volts |