TE Connectivity SATA & Micro SATA 1735539-2

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735539-2 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735539-2
SATA & Micro SATA 1735539-2
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 6.5 MM  [.255 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : 3.2 MM  [.126 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 1735539-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735539-2
Audio & Video Connectors 1735539-2
Slimline SATA Receptacle, Vertical, SMT

Slimline SATA Receptacle, Vertical, SMT

Buy Now
Singapore, Singapore
1.5A Electronic Connector
438-1735539-2
1.5A Electronic Connector 438-1735539-2
2-Port Vertical SMT Modular Ethernet Connector, 13 Pos, 1.5A Product overview: 1735539-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735539-2 can be used for catalog matching and distributor lookup.

2-Port Vertical SMT Modular Ethernet Connector, 13 Pos, 1.5A Product overview: 1735539-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735539-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 1735539-2 - 854154-1735539-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1735539-2
854154-1735539-2
Pluggable Connectors - 1735539-2 854154-1735539-2
Manufacturer: TE Connectivity Win Source Part Number: 854154-1735539-2 Features: Position Connector Package: Reel - TR Family Name: 1735539 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1735539-2-SI, A118057CT, A118057TR

Manufacturer: TE Connectivity
Win Source Part Number: 854154-1735539-2
Features: Position Connector
Package: Reel - TR
Family Name: 1735539
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1735539-2-SI, A118057CT, A118057TR

Buy Now Datasheet
Pluggable Connector Assemblies - A118057CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118057CT-ND
Pluggable Connector Assemblies A118057CT-ND
13 Position SATA Receptacle Connector Solder Surface Mount

13 Position SATA Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connector Assemblies - A118057TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118057TR-ND
Pluggable Connector Assemblies A118057TR-ND
13 Position SATA Receptacle Connector Solder Surface Mount

13 Position SATA Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Slimline Sata Receptacle, Vertical, Smt Te Connectivity - 97X7125 - Newark, An Avnet Company
Chicago, IL, United States
Slimline Sata Receptacle, Vertical, Smt Te Connectivity
97X7125
Slimline Sata Receptacle, Vertical, Smt Te Connectivity 97X7125
Slimline SATA Receptacle, Vertical, SMT

Slimline SATA Receptacle, Vertical, SMT

Supplier's Site
Pluggable Connectors - 1735539-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735539-2
Pluggable Connectors 1735539-2
CONN SATA RCPT 13POS SLD SMD

CONN SATA RCPT 13POS SLD SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1735539-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1735539-2
Pluggable Connector Assemblies 1735539-2
CONN SATA RCPT 13POS SLD SMD

CONN SATA RCPT 13POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735539-2 1735539-2 438-1735539-2 854154-1735539-2 A118057CT-ND 97X7125 1735539-2 1735539-2
Product Name SATA & Micro SATA Audio & Video Connectors 1.5A Electronic Connector Pluggable Connectors - 1735539-2 Pluggable Connector Assemblies Slimline Sata Receptacle, Vertical, Smt Te Connectivity Pluggable Connectors Pluggable Connector Assemblies
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Audio / Video SATA; Receptacle
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount Surface Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data