Switchcraft, Inc. DC Power Connectors PC712AH

Description
HT PWR JACK PC 2.5MM, RoHS
Request a Quote Datasheet
Description
HT PWR JACK PC 2.5MM, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
PC712AH
DC Power Connectors PC712AH
HT PWR JACK PC 2.5MM, RoHS

HT PWR JACK PC 2.5MM, RoHS

Buy Now
Power Connectors - SC2653-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2653-ND
Power Connectors SC2653-ND
Power Barrel Connector

Power Barrel Connector

Buy Now Datasheet
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9073 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9073
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9073
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PC712AH SC2653-ND 26AC9073
Product Name DC Power Connectors Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details