SCHURTER Inc Mga-A Fuse Ff 5A Schurter 3-103-132

Description
MGA-A Fuse FF 5A
Description
MGA-A Fuse FF 5A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 5A Schurter - 82AC4934 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 5A Schurter
82AC4934
Mga-A Fuse Ff 5A Schurter 82AC4934
MGA-A Fuse FF 5A

MGA-A Fuse FF 5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4934
Product Name Mga-A Fuse Ff 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - 9243 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers