Switchcraft, Inc. Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall L732RA

Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall - 95B6215 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
95B6215
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall 95B6215
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Power; Right Angle PC Mount; 0.050 in.; 0.01 Ohms (Max.) (Initial) - 70214568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Power; Right Angle PC Mount; 0.050 in.; 0.01 Ohms (Max.) (Initial)
70214568
Jack, Power; Right Angle PC Mount; 0.050 in.; 0.01 Ohms (Max.) (Initial) 70214568
RA Series Locking Power Jacks, Right Angle PC Mount, 5 A Contact Current Rating Molded plastic housing Plated copper alloy pin Rigid plastic insulators Contact Resistance: 0.01 ω Max. (Initial), 0.02 ω Max. (After Humidity, Durability Exposure), 0.1 ω Max. (After Salt Spray) Insulation Resistance: 10,000 M ω Min. (Initial), 1,000 M ω Min. (After Humidity, Durability Exposure) Dielectric Withstanding Voltage: 500 VAC Max. Contact Rating: 5 A, 12 VDC Resistive

RA Series Locking Power Jacks, Right Angle PC Mount, 5 A Contact Current Rating

  • Molded plastic housing
  • Plated copper alloy pin
  • Rigid plastic insulators
  • Contact Resistance: 0.01 Ω Max. (Initial), 0.02 Ω Max. (After Humidity, Durability Exposure), 0.1 Ω Max. (After Salt Spray)
  • Insulation Resistance: 10,000 M Ω Min. (Initial), 1,000 M Ω Min. (After Humidity, Durability Exposure)
  • Dielectric Withstanding Voltage: 500 VAC Max.
  • Contact Rating: 5 A, 12 VDC Resistive
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 95B6215 70214568
Product Name Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall Jack, Power; Right Angle PC Mount; 0.050 in.; 0.01 Ohms (Max.) (Initial)
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers