Switchcraft, Inc. Circular Connector Assemblies EN3L5MX

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC274-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC274-ND
Circular Connector Assemblies SC274-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN - 70214382 - Allied Electronics, Inc.
Fort Worth, TX, USA
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN
70214382
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN 70214382
IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN

IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN

Supplier's Site
Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall - 80R9841 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall
80R9841
Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall 80R9841
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC274-ND 70214382 80R9841
Product Name Circular Connector Assemblies IN-LINE CONNECTOR, MALE, WEATHERTIGHT, #20 CONTACTS, 5 PIN Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details