Conxall Corporation Primary Power Receptacle, 10A, 250 VAC EAC411040

Description
UL and CSA Approved, International Standard CCE-22 Shell: Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass. EAC333 . 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.
Description
UL and CSA Approved, International Standard CCE-22 Shell: Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass. EAC333 . 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.

Suppliers

Company
Product
Description
Supplier Links
Primary Power Receptacle, 10A, 250 VAC - 70214186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Primary Power Receptacle, 10A, 250 VAC
70214186
Primary Power Receptacle, 10A, 250 VAC 70214186
UL and CSA Approved, International Standard CCE-22 Shell: Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass. EAC333 . 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.

UL and CSA Approved, International Standard CCE-22
Shell:
Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass.

EAC333
. 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70214186
Product Name Primary Power Receptacle, 10A, 250 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC4-FHCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in X connector - QBX-5/16T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details