Switchcraft, Inc. Audio & Video Connectors DE7MBAU

Description
DE 7M XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet
Description
DE 7M XLR BLK/GLD S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
DE7MBAU
Audio & Video Connectors DE7MBAU
DE 7M XLR BLK/GLD S/CUP, RoHS

DE 7M XLR BLK/GLD S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall - 20X1252 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
20X1252
Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall 20X1252
CONNECTOR, XLR, PLUG, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 7 POSITION, BLACK, PANEL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE7MBAU 20X1252
Product Name Audio & Video Connectors Connector, Xlr, Plug, 7 Position, Black, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers