Switchcraft, Inc. Audio & Video Connectors DE4M

Description
DE 4M XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet
Description
DE 4M XLR NKL/SLV S/CUP, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - DE4M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
DE4M
Audio & Video Connectors DE4M
DE 4M XLR NKL/SLV S/CUP, RoHS

DE 4M XLR NKL/SLV S/CUP, RoHS

Buy Now
Connector, Xlr, Plug, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall - 20X1232 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
20X1232
Connector, Xlr, Plug, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall 20X1232
CONNECTOR, XLR, PLUG, 4 POSITION, NICKEL, PANEL; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4 POSITION, NICKEL, PANEL; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DE4M 20X1232
Product Name Audio & Video Connectors Connector, Xlr, Plug, 4 Position, Nickel, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers