Conxall Corporation CPC Series Patch Cord CPC102KX

Description
Standard 3 conductor (SWC P/N 483) telephone plug (0.25" outside diameter) one end; miniature (SWC P/N 253) tini-telephone 3-conductor (0.173" outside diameter) plug on other end Series CPC Combination Patch Cords provide convenient interconnections between standard telephone-type jacks (3-conductor, .25 inch inside diameter sleeve) and miniature telephone-type jacks (3-conductor, .173 inch inside diameter). Series CPC cords are ideal for connection in telephone, data processing and other telecommunication applications where both standard and miniature jacks are available for patching.
Request a Quote Datasheet
Description
Standard 3 conductor (SWC P/N 483) telephone plug (0.25" outside diameter) one end; miniature (SWC P/N 253) tini-telephone 3-conductor (0.173" outside diameter) plug on other end Series CPC Combination Patch Cords provide convenient interconnections between standard telephone-type jacks (3-conductor, .25 inch inside diameter sleeve) and miniature telephone-type jacks (3-conductor, .173 inch inside diameter). Series CPC cords are ideal for connection in telephone, data processing and other telecommunication applications where both standard and miniature jacks are available for patching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPC Series Patch Cord - CPC102KX - Conxall Corporation
Villa Park, IL, USA
CPC Series Patch Cord
CPC102KX
CPC Series Patch Cord CPC102KX
Standard 3 conductor (SWC P/N 483) telephone plug (0.25" outside diameter) one end; miniature (SWC P/N 253) tini-telephone 3-conductor (0.173" outside diameter) plug on other end Series CPC Combination Patch Cords provide convenient interconnections between standard telephone-type jacks (3-conductor, .25 inch inside diameter sleeve) and miniature telephone-type jacks (3-conductor, .173 inch inside diameter). Series CPC cords are ideal for connection in telephone, data processing and other telecommunication applications where both standard and miniature jacks are available for patching.

Standard 3 conductor (SWC P/N 483) telephone plug (0.25" outside diameter) one end; miniature (SWC P/N 253) tini-telephone 3-conductor (0.173" outside diameter) plug on other end
Series CPC Combination Patch Cords provide convenient interconnections between standard telephone-type jacks (3-conductor, .25 inch inside diameter sleeve) and miniature telephone-type jacks (3-conductor, .173 inch inside diameter). Series CPC cords are ideal for connection in telephone, data processing and other telecommunication applications where both standard and miniature jacks are available for patching.

Supplier's Site
Laguna Hills, CA, United States
Barrel - Audio Cables - CPC102KX
791394-CPC102KX
Barrel - Audio Cables - CPC102KX 791394-CPC102KX
Manufacturer: Switchcraft Inc. Win Source Part Number: 791394-CPC102KX Series: 22Q Color: Black Length: 6.0' (1.83m) Shielding: Shielded Usage: Patch 1st Connector: Bantam Plug, Double 2nd Connector: Bantam Plug, Double Family Name: CPC Categories: Cable Assemblies Channels: Stereo Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 791394-CPC102KX
Series: 22Q
Color: Black
Length: 6.0' (1.83m)
Shielding: Shielded
Usage: Patch
1st Connector: Bantam Plug, Double
2nd Connector: Bantam Plug, Double
Family Name: CPC
Categories: Cable Assemblies
Channels: Stereo
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number CPC102KX 791394-CPC102KX
Product Name CPC Series Patch Cord Barrel - Audio Cables - CPC102KX
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
ZK2000-7400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers