NR600U is an ultra-flexible, low-loss RF cable assembly designed for wireless communication and microwave interconnect applications, operating from DC to 5.8 GHz with 50 Ω impedance. It features a 6.00 mm outer diameter, a minimum bend radius of 20.0 mm during installation and 65.0 mm for repeated bending, and weighs 50 g/m. The cable is constructed with stranded copper inner conductor, foam PE dielectric, double-edged aluminum foil outer conductor, tin-plated copper braid shield, and TPE jacket, offering 90 dB minimum shielding effectiveness and 1500 VDC voltage withstand. It operates from -40 to +85 °C and is rated for 20 years of outdoor exposure. Attenuation ranges from 5.3 dB/100 m at 30 MHz to 81.3 dB/100 m at 5.8 GHz, with average power handling decreasing from 1240 W at 30 MHz to 80 W at 5.8 GHz under ambient conditions of 40 °C at sea level.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NR600U |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |