Conxall Corporation Cable Assembly CARA62802P07990

Description
CBL CIRC 2POS MALE TO WIRE 6.56' Product overview: CARA62802P07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA62802P07990 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CIRC 2POS MALE TO WIRE 6.56' Product overview: CARA62802P07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA62802P07990 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 448-CARA62802P07990 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-CARA62802P07990
Cable Assembly 448-CARA62802P07990
CBL CIRC 2POS MALE TO WIRE 6.56' Product overview: CARA62802P07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA62802P07990 can be used for catalog matching and distributor lookup.

CBL CIRC 2POS MALE TO WIRE 6.56' Product overview: CARA62802P07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CARA62802P07990 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Cable Assemblies - SC2362-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2362-ND
Circular Cable Assemblies SC2362-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - CARA62802P07990
1027092-CARA62802P07990
Circular Cable Assemblies - CARA62802P07990 1027092-CARA62802P07990
Manufacturer: Conxall/Switchcraft Win Source Part Number: 1027092-CARA62802P07 990 Color: Black Connector Type: Circular 02 pos Male, Right Angle to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1027092-CARA62802P07990
Color: Black
Connector Type: Circular 02 pos Male, Right Angle to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assemblies - CARA62802P07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARA62802P07990
Cable Assemblies CARA62802P07990
MI 2 #20 PIN RA SNGL 79

MI 2 #20 PIN RA SNGL 79

Buy Now
Cable Assemblies - Circular Cable Assemblies - CARA62802P07990 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CARA62802P07990
Cable Assemblies - Circular Cable Assemblies CARA62802P07990
CBL CIRC 2POS MALE TO WIRE 6.56'

CBL CIRC 2POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 448-CARA62802P07990 SC2362-ND 1027092-CARA62802P07990 CARA62802P07990 CARA62802P07990
Product Name Cable Assembly Circular Cable Assemblies Circular Cable Assemblies - CARA62802P07990 Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details