Switchcraft, Inc. 2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END CAEN3C2F1607990

Description
2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END
Request a Quote Datasheet
Description
2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END - CAEN3C2F1607990 - Heilind Electronics, Inc.
Wilmington, MA, United States
2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END
CAEN3C2F1607990
2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END CAEN3C2F1607990
2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END

2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END

Buy Now
Circular Cable Assemblies - 468-CAEN3C2F1607990-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
468-CAEN3C2F1607990-ND
Circular Cable Assemblies 468-CAEN3C2F1607990-ND
Cable Assembly 6.58' (2.01m)

Cable Assembly 6.58' (2.01m)

Buy Now Datasheet
Cable Assy, 2P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall - 24AK8259 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
24AK8259
Cable Assy, 2P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall 24AK8259
CABLE ASSY, 2P CIR RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 2P CIR RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CAEN3C2F1607990 468-CAEN3C2F1607990-ND 24AK8259
Product Name 2 PIN #16 FEM CBL ASY,2.0M, STRT,EN3,MLDD,SNGL END Circular Cable Assemblies Cable Assy, 2P Cir Rcpt-Free End, 2M; Connector To Connector Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details