Conxall Corporation Cable Assemblies CA62808S07990

Description
MI 8 #20 SKT STR SNGL 79
Request a Quote Datasheet
Description
MI 8 #20 SKT STR SNGL 79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CA62808S07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CA62808S07990
Cable Assemblies CA62808S07990
MI 8 #20 SKT STR SNGL 79

MI 8 #20 SKT STR SNGL 79

Buy Now
Cable Assembly - 448-CA62808S07990 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-CA62808S07990
Cable Assembly 448-CA62808S07990
CBL CIRC 8POS FEM TO WIRE 6.56' Product overview: CA62808S07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CA62808S07990 can be used for catalog matching and distributor lookup.

CBL CIRC 8POS FEM TO WIRE 6.56' Product overview: CA62808S07990 from Switchcraft / Conxall is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-CA62808S07990 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - CA62808S07990
1027091-CA62808S07990
Circular Cable Assemblies - CA62808S07990 1027091-CA62808S07990
Manufacturer: Conxall/Switchcraft Win Source Part Number: 1027091-CA62808S0799 0 Color: Black Connector Type: Circular 08 pos Female to Wire Leads Length: 6.56' (2.00m) Cable Type: Round Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1027091-CA62808S07990
Color: Black
Connector Type: Circular 08 pos Female to Wire Leads
Length: 6.56' (2.00m)
Cable Type: Round
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circular Cable Assemblies - SC2361-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2361-ND
Circular Cable Assemblies SC2361-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - CA62808S07990 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CA62808S07990
Cable Assemblies - Circular Cable Assemblies CA62808S07990
CBL CIRC 8POS FEM TO WIRE 6.56'

CBL CIRC 8POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA62808S07990 448-CA62808S07990 1027091-CA62808S07990 SC2361-ND CA62808S07990
Product Name Cable Assemblies Cable Assembly Circular Cable Assemblies - CA62808S07990 Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers