TE Connectivity Slide Switches MSSA2350R

Description
Slide Switch DP3T Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DP3T Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1974-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1974-ND
Slide Switches 450-1974-ND
Slide Switch DP3T Through Hole, Right Angle

Slide Switch DP3T Through Hole, Right Angle

Buy Now Datasheet
Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity - 10F7812 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
10F7812
Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity 10F7812
SWITCH, SLIDE, DP3T, 300mA, 125V, THD; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSSA Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: No

SWITCH, SLIDE, DP3T, 300mA, 125V, THD; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSSA Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
MSSA2350R
Switches - Slide Switches MSSA2350R
SWITCH SLIDE DP3T 300MA 125V

SWITCH SLIDE DP3T 300MA 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 450-1974-ND 10F7812 MSSA2350R
Product Name Slide Switches Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications DP3T DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS23BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers
Slide Switches - 7347268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 6-1437581-1 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details