Switchcraft, Inc. DC Power Connectors 760H

Description
2.5MM X.374 HT PWR PLUG, RoHS
Request a Quote Datasheet
Description
2.5MM X.374 HT PWR PLUG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Connectors - 760H - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
760H
DC Power Connectors 760H
2.5MM X.374 HT PWR PLUG, RoHS

2.5MM X.374 HT PWR PLUG, RoHS

Buy Now
Power Connectors - SC2645-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2645-ND
Power Connectors SC2645-ND
Power Barrel Connector

Power Barrel Connector

Buy Now Datasheet
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9091 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9091
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9091
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760H SC2645-ND 26AC9091
Product Name DC Power Connectors Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data