Conxall Corporation Circular Connector Assemblies 7380-3SG-300

Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3317-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3317-ND
Circular Connector Assemblies SC3317-ND
3 Position Circular Connector Receptacle, Female Sockets Crimp

3 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Crimp, Panel; Product Range Switchcraft/conxall - 50B2141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Crimp, Panel; Product Range Switchcraft/conxall
50B2141
Circular Conn, Rcpt, 3Pos, Crimp, Panel; Product Range Switchcraft/conxall 50B2141
CIRCULAR CONN, RCPT, 3POS, CRIMP, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, CRIMP, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3317-ND 50B2141
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Crimp, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data