Conxall Corporation Right Angle DC Locking Power Jacks 732RA

Description
Right angle PC Mount, 0.050" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet
Description
Right angle PC Mount, 0.050" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle DC Locking Power Jacks - 732RA - Conxall Corporation
Villa Park, IL, USA
Right Angle DC Locking Power Jacks
732RA
Right Angle DC Locking Power Jacks 732RA
Right angle PC Mount, 0.050" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Right angle PC Mount, 0.050" diameter pin
the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Supplier's Site
Swedesboro, NJ, United States
DC Power Connectors
732RA
DC Power Connectors 732RA
HT PWR JACK 1.3MM, RoHS

HT PWR JACK 1.3MM, RoHS

Buy Now
Power Entry Connector; Product Range Switchcraft/conxall - 95B7226 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Product Range Switchcraft/conxall
95B7226
Power Entry Connector; Product Range Switchcraft/conxall 95B7226
Power Entry Connector; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Power Entry Connector; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 732RA 732RA 95B7226
Product Name Right Angle DC Locking Power Jacks DC Power Connectors Power Entry Connector; Product Range Switchcraft/conxall
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products