Conxall Corporation Connectors Circular, Industrial - Plastic 7280-7PG-300

Description
PANEL PLUG/#20 CRIMP
Request a Quote Datasheet
Description
PANEL PLUG/#20 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7280-7PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#20 CRIMP

PANEL PLUG/#20 CRIMP

Buy Now
Connectors Circular, Industrial - Plastic - 7280-7PG-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
7280-7PG-300
Connectors Circular, Industrial - Plastic 7280-7PG-300
Connectors Circular, Industrial - Plastic

Connectors Circular, Industrial - Plastic

Buy Now
Circular Connector Assemblies - 7280-7PG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
7280-7PG-300-ND
Circular Connector Assemblies 7280-7PG-300-ND
7 Position Circular Connector Receptacle, Male Pins Crimp

7 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 7Pos, Crimp, Panel; Product Range Switchcraft/conxall - 25C2071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp, Panel; Product Range Switchcraft/conxall
25C2071
Circular Conn, Rcpt, 7Pos, Crimp, Panel; Product Range Switchcraft/conxall 25C2071
CIRCULAR CONN, RCPT, 7POS, CRIMP, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, RCPT, 7POS, CRIMP, PANEL; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7280-7PG-300 7280-7PG-300 7280-7PG-300-ND 25C2071
Product Name Connectors Circular, Industrial - Plastic Circular Connector Assemblies Circular Conn, Rcpt, 7Pos, Crimp, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products