SWITCHCRAFT, INC.
6380-3PG-516 -- CABLE PLUG 3 #16 PINS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Cable Plug 3 #16 Pins Switchcraft/conxall
6380-3PG-516
Description
CABLE PLUG 3 #16 PINS
Description
CABLE PLUG 3 #16 PINS
Suppliers
Cable Plug 3 #16 Pins Switchcraft/conxall
10J4340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10J4340 |
|
Product Name
|
Cable Plug 3 #16 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details