Rego Electronics Inc. Interconnect Input/Output Connectors Circular Connectors Type 849-03

Description
Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and output type are optional available High quality, high reliability, Long term supply Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 16, 30 Number of Contacts- 2, 3, 4, 5, 7 Rated Current & Voltage- 5A 125V, 15A 125V Please contact us for detailed specifications.
Request a Quote
Description
Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and output type are optional available High quality, high reliability, Long term supply Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 16, 30 Number of Contacts- 2, 3, 4, 5, 7 Rated Current & Voltage- 5A 125V, 15A 125V Please contact us for detailed specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
New Taipei, Taiwan
Interconnect Input/Output Connectors
Circular Connectors Type 849-03
Interconnect Input/Output Connectors Circular Connectors Type 849-03
Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and output type are optional available High quality, high reliability, Long term supply Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 16, 30 Number of Contacts- 2, 3, 4, 5, 7 Rated Current & Voltage- 5A 125V, 15A 125V Please contact us for detailed specifications.

Features & Benefits -
Supply a total solution for mount on panel machine and its cable assembly
Available for general type and water proof types (IP65, IP67 and IP68)
Input type and output type are optional available
High quality, high reliability, Long term supply
Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment

Shell Size-
16, 30
Number of Contacts-
2, 3, 4, 5, 7
Rated Current & Voltage-
5A 125V, 15A 125V
Please contact us for detailed specifications.

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category Electrical Connectors
Product Number Circular Connectors Type 849-03
Product Name Interconnect Input/Output Connectors
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details