Switchcraft, Inc. Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall 6282-5SG-311

Description
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall - 10J4287 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall
10J4287
Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall 10J4287
INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 5POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10J4287
Product Name Industrial Circular, Plug, 5Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 2400.0/100 - 1036067-2400.0/100 - Win Source Electronics
Specs
Termination Crimp
View Details
3 suppliers