Altech Corp. Terminal Blocks - 2400.0/100 2400.0/100

Description
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036067-2400.0/100 Color: Red Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation Material: Polypropylene Insulation: Insulated Material: Copper Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Wire/Cable Gauge: 16 AWG
Request a Quote Datasheet
Description
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036067-2400.0/100 Color: Red Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation Material: Polypropylene Insulation: Insulated Material: Copper Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Wire/Cable Gauge: 16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2400.0/100 - 1036067-2400.0/100 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 2400.0/100
1036067-2400.0/100
Terminal Blocks - 2400.0/100 1036067-2400.0/100
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036067-2400.0/100 Color: Red Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation Material: Polypropylene Insulation: Insulated Material: Copper Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Wire/Cable Gauge: 16 AWG

Manufacturer: Altech corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036067-2400.0/100
Color: Red
Termination: Crimp
Contact Material: Copper
Contact Plating: Tin
Insulation Material: Polypropylene
Insulation: Insulated
Material: Copper
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Wire/Cable Gauge: 16 AWG

Buy Now
Terminal Block Wire Ferrules - 1920-1229-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
1920-1229-ND
Terminal Block Wire Ferrules 1920-1229-ND
Red Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire

Red Wire Ferrule Connector 16 AWG (1.50mm²) Single Wire

Buy Now Datasheet
ALTH Ferrules - 2400.0/100 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Ferrules
2400.0/100
ALTH Ferrules 2400.0/100
16 Ga x 1.7mm Red Single Ins Org UL

16 Ga x 1.7mm Red Single Ins Org UL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1036067-2400.0/100 1920-1229-ND 2400.0/100
Product Name Terminal Blocks - 2400.0/100 Terminal Block Wire Ferrules ALTH Ferrules
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details