WAGO Din Rail, Channel 2002-2207

Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-18 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2002-2207-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-2207-ND
Din Rail, Channel 2946-2002-2207-ND
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-18 AWG

Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-18 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332291-2002-2207 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332291-2002-2207
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332291-2002-2207
Manufacturer: WAGO Corporation Win Source Part Number: 1332291-2002-2207 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 4 Number of Levels: 2; Connected Termination Style: Push In, Spring Wire Gauge or Range - AWG: 12-18 AWG Wire Gauge or Range - mm2: 0.75-4mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10mm ~ 12mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 20022207,2946-2002-2 207 Base Product Number: 2002 RoHS Status: ROHS3 Compliant

Manufacturer: WAGO Corporation
Win Source Part Number: 1332291-2002-2207
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Ground, Earth
Number of Positions: 4
Number of Levels: 2; Connected
Termination Style: Push In, Spring
Wire Gauge or Range - AWG: 12-18 AWG
Wire Gauge or Range - mm2: 0.75-4mm²
Color: Green, Yellow
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 1
Terminal - Width: 5.2mm
Stripping Length: 10mm ~ 12mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 20022207,2946-2002-2207
Base Product Number: 2002
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2002-2207-ND 1332291-2002-2207
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1229-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAGG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details