Conxall Corporation Nano Mizer Single Ended Cable Assemblies 603SS6L

Description
Straight Female, 3 contacts, Single Ended Cable, Snap Lock Coupling with locking ring, 6m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.
Description
Straight Female, 3 contacts, Single Ended Cable, Snap Lock Coupling with locking ring, 6m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Suppliers

Company
Product
Description
Supplier Links
Nano Mizer Single Ended Cable Assemblies - 603SS6L - Conxall Corporation
Villa Park, IL, USA
Nano Mizer Single Ended Cable Assemblies
603SS6L
Nano Mizer Single Ended Cable Assemblies 603SS6L
Straight Female, 3 contacts, Single Ended Cable, Snap Lock Coupling with locking ring, 6m length Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Straight Female, 3 contacts, Single Ended Cable, Snap Lock Coupling with locking ring, 6m length
Built to meet or exceed Industry Standards, this 8mm product offers a reduced size for small sensors and reduced packaging requirements. Standard and custom lengths are available along with a variety of modifications to meet the specific needs of our customers.

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 603SS6L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
603SS6L
Cable Assemblies - Circular Cable Assemblies 603SS6L
CBL CIRC 3POS FEM TO WIRE 19.69'

CBL CIRC 3POS FEM TO WIRE 19.69'

Supplier's Site

Technical Specifications

  Conxall Corporation Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 603SS6L 603SS6L
Product Name Nano Mizer Single Ended Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details