Conxall Corporation Circular Connector Assemblies 4280-7PG-300

Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 4280-7PG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4280-7PG-300-ND
Circular Connector Assemblies 4280-7PG-300-ND
7 Position Circular Connector Receptacle, Male Pins Crimp

7 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - 4280-7PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#20 CRIMP

PANEL PLUG/#20 CRIMP

Buy Now
Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall - 94B5234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall
94B5234
Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall 94B5234
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4280-7PG-300-ND 4280-7PG-300 94B5234
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 7 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details