Rego Electronics Inc. Interconnect Input/Output Connectors Circular Connectors Type 849-01

Description
Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and output type are optional available High quality, high reliability, Long term supply Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 8, 9, 11, 14, 15, 16, 17, 19, 25, 30, 31, 32, 40, 50 Number of Contacts- 2, 3, 4, 5, 6, 7, 8, 37 Rated Current & Voltage- 1A 125V, 1A 300V, 5A 300V2A 250V, 5A 125V, 7A 250V, 10A 250V, 15A 250V, 20A 250V, 30A 250V, 80A 250V
Request a Quote
Description
Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and output type are optional available High quality, high reliability, Long term supply Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 8, 9, 11, 14, 15, 16, 17, 19, 25, 30, 31, 32, 40, 50 Number of Contacts- 2, 3, 4, 5, 6, 7, 8, 37 Rated Current & Voltage- 1A 125V, 1A 300V, 5A 300V2A 250V, 5A 125V, 7A 250V, 10A 250V, 15A 250V, 20A 250V, 30A 250V, 80A 250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
New Taipei, Taiwan
Interconnect Input/Output Connectors
Circular Connectors Type 849-01
Interconnect Input/Output Connectors Circular Connectors Type 849-01
Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and output type are optional available High quality, high reliability, Long term supply Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 8, 9, 11, 14, 15, 16, 17, 19, 25, 30, 31, 32, 40, 50 Number of Contacts- 2, 3, 4, 5, 6, 7, 8, 37 Rated Current & Voltage- 1A 125V, 1A 300V, 5A 300V2A 250V, 5A 125V, 7A 250V, 10A 250V, 15A 250V, 20A 250V, 30A 250V, 80A 250V

Features & Benefits -
Supply a total solution for mount on panel machine and its cable assembly
Available for general type and water proof types (IP65, IP67 and IP68)
Input type and output type are optional available
High quality, high reliability, Long term supply
Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment

Shell Size-
8, 9, 11, 14, 15, 16, 17, 19, 25, 30, 31, 32, 40, 50
Number of Contacts-
2, 3, 4, 5, 6, 7, 8, 37
Rated Current & Voltage-
1A 125V, 1A 300V, 5A 300V2A 250V, 5A 125V, 7A 250V, 10A 250V, 15A 250V, 20A 250V, 30A 250V, 80A 250V

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category Electrical Connectors
Product Number Circular Connectors Type 849-01
Product Name Interconnect Input/Output Connectors
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details