Conxall Corporation Circular Connector Assemblies 4280-6SG-300

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3026-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3026-ND
Circular Connector Assemblies SC3026-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 20, 6 Position Panel; Product Range Switchcraft/conxall - 97B3284 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 6 Position Panel; Product Range Switchcraft/conxall
97B3284
Circular Connector Receptacle Size 20, 6 Position Panel; Product Range Switchcraft/conxall 97B3284
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 6 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 6 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3026-ND 97B3284
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 6 Position Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data