Conxall Corporation Circular Connector Assemblies 4180-3PG-300

Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3156-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3156-ND
Circular Connector Assemblies SC3156-ND
3 Position Circular Connector Receptacle, Male Pins Crimp

3 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug, Size 12, 2Pos, Panel; Product Range Switchcraft/conxall - 89F4172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 2Pos, Panel; Product Range Switchcraft/conxall
89F4172
Circular Connector Plug, Size 12, 2Pos, Panel; Product Range Switchcraft/conxall 89F4172
CIRCULAR CONNECTOR PLUG, SIZE 12, 2POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:2Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplast ic; Connector Shell Size:12 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 2POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:2Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplastic; Connector Shell Size:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3156-ND 89F4172
Product Name Circular Connector Assemblies Circular Connector Plug, Size 12, 2Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details