Swissbit AG Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, 0°C to +70°C SFPC005GM1EC1TO-C-5E-A1P-STD

Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-26m2 Series is an industrial-grade M.2 PCIe SSD for embedded applications, available in 2230, 2242, and 2280 form factors with dimensions of 30/42/80 mm × 22 mm × 2.63 mm. It uses 3D pSLC NAND flash with NVMe 1.3 interface over PCIe Gen3 x4, delivering sequential read up to 1,781 MB/s and sequential write up to 758 MB/s. The drive operates from -40 °C to 85 °C, supports Host Memory Buffer for random performance, and includes End-to-End data protection, AES256 encryption (on request), and power fail protection. It has an MTBF exceeding 2,000,000 hours and data retention of 10 years at life begin. RoHS/REACH compliant with a gold-plated connector meeting IPC-6012B Class 2. The part number SFPC005GM1EC1TO-C-5E-A1P-STD corresponds to the 5 GB variant, which is within the supported capacity range of 5 GB to 160 GB.

Datasheet Summary
Powered by GS/AI

The N-26m2 Series is an industrial-grade M.2 PCIe SSD for embedded applications, available in 2230, 2242, and 2280 form factors with dimensions of 30/42/80 mm × 22 mm × 2.63 mm. It uses 3D pSLC NAND flash with NVMe 1.3 interface over PCIe Gen3 x4, delivering sequential read up to 1,781 MB/s and sequential write up to 758 MB/s. The drive operates from -40 °C to 85 °C, supports Host Memory Buffer for random performance, and includes End-to-End data protection, AES256 encryption (on request), and power fail protection. It has an MTBF exceeding 2,000,000 hours and data retention of 10 years at life begin. RoHS/REACH compliant with a gold-plated connector meeting IPC-6012B Class 2. The part number SFPC005GM1EC1TO-C-5E-A1P-STD corresponds to the 5 GB variant, which is within the supported capacity range of 5 GB to 160 GB.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, 0°C to +70°C - SFPC005GM1EC1TO-C-5E-A1P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, 0°C to +70°C
SFPC005GM1EC1TO-C-5E-A1P-STD
Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, 0°C to +70°C SFPC005GM1EC1TO-C-5E-A1P-STD
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2230
  • PCIe Gen3.1 / NVMe 1.3 four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • DRAM-less / HMB (Host Memory Buffer)
  • AES256 Encryption / TCG Opal
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC005GM1EC1TO-C-5E-A1P-STD
Product Name Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCA128GH1AD4TO-C-LT-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details
2 suppliers
Memory Cards - SFCA032GH1AA2TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
Memory Cards - 1052-1379-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details