Swissbit AG Memory Cards, Modules - Memory - Modules SDN06464D1BJ1MT-50R

Description
Win Source Part Number: 1243323-SDN06464D1BJ 1MT-50R Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Tray Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 512MB Package / Case: 200-SODIMM ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Swissbit Other Names: 605034 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243323-SDN06464D1BJ 1MT-50R Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Tray Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 512MB Package / Case: 200-SODIMM ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Swissbit Other Names: 605034 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory - Modules - SDN06464D1BJ1MT-50R - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory - Modules
SDN06464D1BJ1MT-50R
Memory Cards, Modules - Memory - Modules SDN06464D1BJ1MT-50R
Win Source Part Number: 1243323-SDN06464D1BJ 1MT-50R Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Tray Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 512MB Package / Case: 200-SODIMM ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Swissbit Other Names: 605034 Product Status: Obsolete

Win Source Part Number: 1243323-SDN06464D1BJ1MT-50R
Category: Memory Cards, Modules>Memory - Modules
Speed: 400MT/s
Package: Tray
Standard Package: 100
Memory Type: DDR SDRAM
Memory Size: 512MB
Package / Case: 200-SODIMM
ECCN: OBSOLETE
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Swissbit
Other Names: 605034
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SDN06464D1BJ1MT-50R
Product Name Memory Cards, Modules - Memory - Modules
Unlock Full Specs
to access all available technical data

Similar Products

Commercial PCIe SSD U.3, D1200, 15380 GB, 3D TLC Flash, 0°C to +70°C - SD1200UB15T4C-1MAA-1CA-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15380 GB
Transfer Speed 6900 MB/sec
View Details
Memory Cards - SQF-S10S1-1G-S9C-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 1 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers