Swissbit AG Memory Cards, Modules - Memory Cards SFCA008GH1AA1TO-C-GS-216-STD

Description
Win Source Part Number: 1243193-SFCA008GH1AA 1TO-C-GS-216-STD Category: Memory Cards, Modules>Memory Cards Series: F-60 Package: Bulk Standard Package: 1 Technology: MLC Memory Type: CFast Memory Size: 8GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605389 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243193-SFCA008GH1AA 1TO-C-GS-216-STD Category: Memory Cards, Modules>Memory Cards Series: F-60 Package: Bulk Standard Package: 1 Technology: MLC Memory Type: CFast Memory Size: 8GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605389 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SFCA008GH1AA1TO-C-GS-216-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCA008GH1AA1TO-C-GS-216-STD
Memory Cards, Modules - Memory Cards SFCA008GH1AA1TO-C-GS-216-STD
Win Source Part Number: 1243193-SFCA008GH1AA 1TO-C-GS-216-STD Category: Memory Cards, Modules>Memory Cards Series: F-60 Package: Bulk Standard Package: 1 Technology: MLC Memory Type: CFast Memory Size: 8GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605389 Product Status: Obsolete

Win Source Part Number: 1243193-SFCA008GH1AA1TO-C-GS-216-STD
Category: Memory Cards, Modules>Memory Cards
Series: F-60
Package: Bulk
Standard Package: 1
Technology: MLC
Memory Type: CFast
Memory Size: 8GB
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 605389
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SFCA008GH1AA1TO-C-GS-216-STD
Product Name Memory Cards, Modules - Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products

Memory card - 758-879/000-3108 - WAGO
Specs
Memory Type SD™
View Details
3 suppliers
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MZ4-256GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details