Swissbit AG Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C SFCA030GH3AA2TO-I-LB-22P-STD

Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-66 Series is a CFast-sized solid state drive with a form factor of 36.4 mm x 42.8 mm x 3.6 mm, designed for industrial applications requiring high endurance and reliability. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1, and operates over an industrial temperature range of -40 °C to 85 °C. The drive uses pSLC flash with 20,000 program/erase cycles, delivers sequential read performance up to 520 MBytes/s and write performance up to 415 MBytes/s, and features hardware ECC with up to 66-bit correction per 1 KByte page. It includes active and passive data care management, S.M.A.R.T. monitoring, on-board power fail protection, and AES256 encryption available on request. Operating voltage is 3.3 V ± 5%, with a maximum power draw of 1.8 W during write operations and a mean time between failures exceeding 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The Swissbit F-66 Series is a CFast-sized solid state drive with a form factor of 36.4 mm x 42.8 mm x 3.6 mm, designed for industrial applications requiring high endurance and reliability. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1, and operates over an industrial temperature range of -40 °C to 85 °C. The drive uses pSLC flash with 20,000 program/erase cycles, delivers sequential read performance up to 520 MBytes/s and write performance up to 415 MBytes/s, and features hardware ECC with up to 66-bit correction per 1 KByte page. It includes active and passive data care management, S.M.A.R.T. monitoring, on-board power fail protection, and AES256 encryption available on request. Operating voltage is 3.3 V ± 5%, with a maximum power draw of 1.8 W during write operations and a mean time between failures exceeding 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C - SFCA030GH3AA2TO-I-LB-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C
SFCA030GH3AA2TO-I-LB-22P-STD
Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C SFCA030GH3AA2TO-I-LB-22P-STD
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC, pSLC and MLC types
  • Hot plug support with full power fail data protection
  • High IOPS and low wear out for extended endurance
  • F-60 durabit™, F-66 everbit™
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards, Modules - Memory Cards - SFCA030GH3AA2TO-I-LB-22P-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCA030GH3AA2TO-I-LB-22P-STD
Memory Cards, Modules - Memory Cards SFCA030GH3AA2TO-I-LB-22P-STD
Win Source Part Number: 1243187-SFCA030GH3AA 2TO-I-LB-22P-STD Category: Memory Cards, Modules>Memory Cards Series: F-66 Package: Bulk Standard Package: 1 Technology: pSLC Memory Type: CFast Memory Size: 30GB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 606191 Base Product Number: SFCA030 Product Status: Not For New Designs

Win Source Part Number: 1243187-SFCA030GH3AA2TO-I-LB-22P-STD
Category: Memory Cards, Modules>Memory Cards
Series: F-66
Package: Bulk
Standard Package: 1
Technology: pSLC
Memory Type: CFast
Memory Size: 30GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 606191
Base Product Number: SFCA030
Product Status: Not For New Designs

Buy Now Datasheet
Memory Cards - 1052-SFCA030GH3AA2TO-I-LB-22P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 30GB pSLC

Memory Card CFast 30GB pSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG Win Source Electronics DigiKey
Product Category Flash Memory Cards Flash Memory Cards Flash Memory Cards
Product Number SFCA030GH3AA2TO-I-LB-22P-STD SFCA030GH3AA2TO-I-LB-22P-STD 1052-SFCA030GH3AA2TO-I-LB-22P-STD-ND
Product Name Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C Memory Cards, Modules - Memory Cards Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFexpress Card, G-20, 15 GB, 3D TLC Flash, -40°C to +85°C - SFCE015GW1EB1TO-I-5E-111-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 15 GB
Transfer Speed 298 MB/sec
View Details
2 suppliers
Industrial BGA PCIe SSD, EN-20, 120 GB, 3D TLC Flash, -40°C to +85°C - SFEN120GB2EC4TO-I-5E-231-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 120 GB
Transfer Speed 1180 MB/sec
View Details
Memory Cards - SFCF1024H1BK1TO-C-MS-553-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 1 GB
View Details
2 suppliers