Swissbit AG Industrial Compact Flash Card, C-500, 2 GB, SLC Flash, 0°C to +70°C SFCF2048H1AF2TO-C-DS-527-STD

Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFCF2048H1AF2TO-C-DS-527-STD is a 2 GByte Industrial CompactFlash Card from the C-500 series, designed for embedded and industrial storage applications. It conforms to CompactFlash Type I form factor (36.4mm x 42.8mm x 3.3mm), supports CFA 5.0 and ATA-7 standards, and operates at 3.3V ±10% or 5V ±10%. It offers sequential read performance up to 64 MBytes/s and sequential write performance up to 44 MBytes/s, with random read and write IOPS of up to 3,200 and 1,900 respectively. The device uses SLC flash with 100,000 program/erase cycles and operates within a commercial temperature range of 0°C to 70°C. It provides 10 years of data retention at life begin, supports UDMA6 interface speeds, and includes features like wear leveling, bad block remapping, and S.M.A.R.T. monitoring. All C-500 series variants comply with CFA 6.1 and meet PCMCIA and PC Card ATA Interface specifications.

Datasheet Summary
Powered by GS/AI

The SFCF2048H1AF2TO-C-DS-527-STD is a 2 GByte Industrial CompactFlash Card from the C-500 series, designed for embedded and industrial storage applications. It conforms to CompactFlash Type I form factor (36.4mm x 42.8mm x 3.3mm), supports CFA 5.0 and ATA-7 standards, and operates at 3.3V ±10% or 5V ±10%. It offers sequential read performance up to 64 MBytes/s and sequential write performance up to 44 MBytes/s, with random read and write IOPS of up to 3,200 and 1,900 respectively. The device uses SLC flash with 100,000 program/erase cycles and operates within a commercial temperature range of 0°C to 70°C. It provides 10 years of data retention at life begin, supports UDMA6 interface speeds, and includes features like wear leveling, bad block remapping, and S.M.A.R.T. monitoring. All C-500 series variants comply with CFA 6.1 and meet PCMCIA and PC Card ATA Interface specifications.

Suppliers

Company
Product
Description
Supplier Links
Industrial Compact Flash Card, C-500, 2 GB, SLC Flash, 0°C to +70°C - SFCF2048H1AF2TO-C-DS-527-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Compact Flash Card, C-500, 2 GB, SLC Flash, 0°C to +70°C
SFCF2048H1AF2TO-C-DS-527-STD
Industrial Compact Flash Card, C-500, 2 GB, SLC Flash, 0°C to +70°C SFCF2048H1AF2TO-C-DS-527-STD
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
  • CompactFlash™ Card
  • C-500: SLC, C-56: pSLC
  • Page based FTL for highest endurance and Write IOPS
  • C-56 everbit™
  • CFA 6.1 compatible, Up to UDMA6
  • Data Care Management
  • extended S.M.A.R.T. support, TRIM
  • Industrial Temperature Grade -40°C to +85°C

To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications.

Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications.

The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles.

Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance

Supplier's Site Datasheet
Memory Cards - 1052-SFCF2048H1AF2TO-C-DS-527-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CompactFlash® 2GB SLC

Memory Card CompactFlash® 2GB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCF2048H1AF2TO-C-DS-527-STD 1052-SFCF2048H1AF2TO-C-DS-527-STD-ND
Product Name Industrial Compact Flash Card, C-500, 2 GB, SLC Flash, 0°C to +70°C Memory Cards
Memory Type CompactFlash®; SLC CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1363-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.5120 GB
View Details
Industrial CFast Card, F-56, 32 GB, PSLC Flash, 0°C to +70°C - SFCA032GH2AD4TO-C-GS-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 32 GB
Transfer Speed 490 MB/sec
View Details
2 suppliers