Swissbit AG Industrial Compact Flash Card, C-350, 32 MB, SLC Flash, 0°C to +70°C SFCF0032H1BK1WI-C-MS-513-STD

Description
CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Description
CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Industrial CompactFlash™ Card for embedded applications, available in 32 MB capacity with SLC NAND Flash, operating at 3.3V ± 10% or 5V ± 10%, and compliant with CompactFlash specification 3.0 (4.1 compatible). Form factor is Type I (36.4 mm x 42.8 mm x 3.3 mm). Commercial temperature range is 0 °C to 70 °C. Sequential read performance reaches up to 19.8 MBytes/s and sequential write up to 11.4 MBytes/s. Supports UDMA4, MDMA4, and PIO6 modes. Data retention is 10 years at life begin and 1 year at life end. Endurance is up to 25 TBW for sequential workloads. Shock tolerance is 1,500 g, vibration is 20 g. Mean Time Between Failure exceeds 3,000,000 hours at 25 °C. Features hardware R-S ECC, wear leveling, S.M.A.R.T., and hot-swappable PCMCIA support.

Datasheet Summary
Powered by GS/AI

Industrial CompactFlash™ Card for embedded applications, available in 32 MB capacity with SLC NAND Flash, operating at 3.3V ± 10% or 5V ± 10%, and compliant with CompactFlash specification 3.0 (4.1 compatible). Form factor is Type I (36.4 mm x 42.8 mm x 3.3 mm). Commercial temperature range is 0 °C to 70 °C. Sequential read performance reaches up to 19.8 MBytes/s and sequential write up to 11.4 MBytes/s. Supports UDMA4, MDMA4, and PIO6 modes. Data retention is 10 years at life begin and 1 year at life end. Endurance is up to 25 TBW for sequential workloads. Shock tolerance is 1,500 g, vibration is 20 g. Mean Time Between Failure exceeds 3,000,000 hours at 25 °C. Features hardware R-S ECC, wear leveling, S.M.A.R.T., and hot-swappable PCMCIA support.

Suppliers

Company
Product
Description
Supplier Links
Industrial Compact Flash Card, C-350, 32 MB, SLC Flash, 0°C to +70°C - SFCF0032H1BK1WI-C-MS-513-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Compact Flash Card, C-350, 32 MB, SLC Flash, 0°C to +70°C
SFCF0032H1BK1WI-C-MS-513-STD
Industrial Compact Flash Card, C-350, 32 MB, SLC Flash, 0°C to +70°C SFCF0032H1BK1WI-C-MS-513-STD
CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
  • CompactFlash™ Card
  • SLC NAND Flash
  • Longevity support
  • CFA4.1, up to UDMA4
  • Industrial Temperature Grade -40°C to +85°C
  • Intelligent Power Fail Protection

To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications.

Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications.

The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles.

Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance

Supplier's Site Datasheet
Memory Cards - 1052-SFCF0032H1BK1WI-C-MS-513-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CompactFlash® 32MB SLC

Memory Card CompactFlash® 32MB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCF0032H1BK1WI-C-MS-513-STD 1052-SFCF0032H1BK1WI-C-MS-513-STD-ND
Product Name Industrial Compact Flash Card, C-350, 32 MB, SLC Flash, 0°C to +70°C Memory Cards
Memory Type CompactFlash®; SLC CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA064GH1AO4TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
Memory Cards - 1052-1113-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details
Memory Cards - SFCA256GH1AD4TO-C-HT-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 256 GB
View Details