Swissbit AG Industrial CFast Card, F-66, 8 GB, PSLC Flash, 0°C to +70°C SFCA008GH3AA2TO-C-GS-22P-STD

Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-66 Series is a CFast-sized solid state drive with a 36.4 mm x 42.8 mm x 3.6 mm form factor, using pSLC flash and supporting SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. It offers capacities from 4 GB to 120 GB, operates at 3.3 V ±5%, and supports commercial temperature range from 0 °C to 70 °C. Performance includes up to 520 MB/s sequential read and 415 MB/s sequential write, with random read/write speeds of 80,000 and 75,000 IOPS respectively. Features include 10-year data retention at life begin, over 2 million hours MTBF, hardware BCH ECC with up to 66-bit correction per 1 KB page, power fail protection, TRIM, NCQ, AHCI, S.M.A.R.T., and AES256 encryption on request. Endurance for the 8 GB model is estimated at 1805 TBW per JEDEC JESD47I.

Datasheet Summary
Powered by GS/AI

The F-66 Series is a CFast-sized solid state drive with a 36.4 mm x 42.8 mm x 3.6 mm form factor, using pSLC flash and supporting SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. It offers capacities from 4 GB to 120 GB, operates at 3.3 V ±5%, and supports commercial temperature range from 0 °C to 70 °C. Performance includes up to 520 MB/s sequential read and 415 MB/s sequential write, with random read/write speeds of 80,000 and 75,000 IOPS respectively. Features include 10-year data retention at life begin, over 2 million hours MTBF, hardware BCH ECC with up to 66-bit correction per 1 KB page, power fail protection, TRIM, NCQ, AHCI, S.M.A.R.T., and AES256 encryption on request. Endurance for the 8 GB model is estimated at 1805 TBW per JEDEC JESD47I.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-66, 8 GB, PSLC Flash, 0°C to +70°C - SFCA008GH3AA2TO-C-GS-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-66, 8 GB, PSLC Flash, 0°C to +70°C
SFCA008GH3AA2TO-C-GS-22P-STD
Industrial CFast Card, F-66, 8 GB, PSLC Flash, 0°C to +70°C SFCA008GH3AA2TO-C-GS-22P-STD
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC, pSLC and MLC types
  • Hot plug support with full power fail data protection
  • High IOPS and low wear out for extended endurance
  • F-60 durabit™, F-66 everbit™
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA008GH3AA2TO-C-GS-22P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 8GB pSLC

Memory Card CFast 8GB pSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA008GH3AA2TO-C-GS-22P-STD 1052-SFCA008GH3AA2TO-C-GS-22P-STD-ND
Product Name Industrial CFast Card, F-66, 8 GB, PSLC Flash, 0°C to +70°C Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-500, 1 GB, SLC Flash, -40°C to +85°C - SFCF1024H1AF2TO-I-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 1 GB
Transfer Speed 64 MB/sec
View Details
3 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, 0°C to +70°C - SFPC005GM1EC1TO-C-5E-A1P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-SFCA020GH1AO1TO-C-6B-21P-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 20 GB
View Details
Memory Cards - 1052-SFCA032GH1AO2TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details