Advantech SQFlash 840 series industrial M.2 2280 (B+M Key) SSD SQF-SM8V4-960GDSCE

Description
SQFlash 840 series industrial M.2 2280 (B+M Key) SSD Compliant with SATA III and SATA v3.2 standard AES-256 Support & TCG-OPAL Compliant Support LDPC with RAID ECC GUI management tool & software API package Shock resistance and anti-vibration
Request a Quote
Description
SQFlash 840 series industrial M.2 2280 (B+M Key) SSD Compliant with SATA III and SATA v3.2 standard AES-256 Support & TCG-OPAL Compliant Support LDPC with RAID ECC GUI management tool & software API package Shock resistance and anti-vibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SQF-SM8V4-960GDSCE is an industrial M.2 2280 SATA III SSD with a B+M key, designed for high-reliability applications. It features 3D TLC flash memory and supports AES-256 encryption and TCG-OPAL compliance. The device operates in extended temperature ranges from -40 to +85 °C, with shock resistance up to 1,500 G peak for 0.5 ms and vibration resistance up to 20 G peak from 80 to 2000 Hz. Its physical dimensions are 80.0 mm × 22.0 mm × 3.8 mm. Sustained read and write performance reaches up to 550 MB/s and 530 MB/s respectively, with a maximum power consumption of 2 W on read and 3 W on write. It supports LDPC and RAID ECC, includes a GUI management tool and software API, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SQF-SM8V4-960GDSCE is an industrial M.2 2280 SATA III SSD with a B+M key, designed for high-reliability applications. It features 3D TLC flash memory and supports AES-256 encryption and TCG-OPAL compliance. The device operates in extended temperature ranges from -40 to +85 °C, with shock resistance up to 1,500 G peak for 0.5 ms and vibration resistance up to 20 G peak from 80 to 2000 Hz. Its physical dimensions are 80.0 mm × 22.0 mm × 3.8 mm. Sustained read and write performance reaches up to 550 MB/s and 530 MB/s respectively, with a maximum power consumption of 2 W on read and 3 W on write. It supports LDPC and RAID ECC, includes a GUI management tool and software API, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SQFlash 840 series industrial M.2 2280 (B+M Key) SSD - SQF-SM8V4-960GDSCE - Advantech
Cincinnati, OH, United States
SQFlash 840 series industrial M.2 2280 (B+M Key) SSD
SQF-SM8V4-960GDSCE
SQFlash 840 series industrial M.2 2280 (B+M Key) SSD SQF-SM8V4-960GDSCE
SQFlash 840 series industrial M.2 2280 (B+M Key) SSD Compliant with SATA III and SATA v3.2 standard AES-256 Support & TCG-OPAL Compliant Support LDPC with RAID ECC GUI management tool & software API package Shock resistance and anti-vibration

SQFlash 840 series industrial M.2 2280 (B+M Key) SSD

  • Compliant with SATA III and SATA v3.2 standard
  • AES-256 Support & TCG-OPAL Compliant
  • Support LDPC with RAID ECC
  • GUI management tool & software API package
  • Shock resistance and anti-vibration
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Flash Memory Cards
Product Number SQF-SM8V4-960GDSCE
Product Name SQFlash 840 series industrial M.2 2280 (B+M Key) SSD
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 660 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S4BV1F128GDSEQ - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
SQFlash 730 M.2 2280 PCIe/NVMe Gen.4 x4 SSD - SQF-C8MV4-1TDEFE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 1000 GB
View Details
SQFlash 660 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV2F512GDSEQ - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details