Swissbit AG Industrial CFast Card, F-50, 128 GB, MLC Flash, 0°C to +70°C SFCA128GH2AD4TO-C-LT-236-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-50 Series is an industrial CFast 2.0 card with SATA III interface, designed for embedded applications requiring high endurance and reliability. It has a form factor of 36.4 mm × 42.8 mm × 3.6 mm and supports capacities up to 256 GBytes, including the 128 GByte variant. The commercial temperature grade operates from 0 °C to 70 °C, with an operating voltage of 3.3 V ± 5%. Sequential read performance reaches up to 500 MBytes/s and sequential write up to 330 MBytes/s. It uses MLC NAND flash, features active wear leveling, power fail protection, S.M.A.R.T. monitoring, and AHCI/NCQ/TRIM support. Data retention is rated at 10 years at life begin and 1 year at life end. The device meets SATA Revision 3.1 specifications and has a mean time between failures exceeding 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The Swissbit F-50 Series is an industrial CFast 2.0 card with SATA III interface, designed for embedded applications requiring high endurance and reliability. It has a form factor of 36.4 mm × 42.8 mm × 3.6 mm and supports capacities up to 256 GBytes, including the 128 GByte variant. The commercial temperature grade operates from 0 °C to 70 °C, with an operating voltage of 3.3 V ± 5%. Sequential read performance reaches up to 500 MBytes/s and sequential write up to 330 MBytes/s. It uses MLC NAND flash, features active wear leveling, power fail protection, S.M.A.R.T. monitoring, and AHCI/NCQ/TRIM support. Data retention is rated at 10 years at life begin and 1 year at life end. The device meets SATA Revision 3.1 specifications and has a mean time between failures exceeding 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-50, 128 GB, MLC Flash, 0°C to +70°C - SFCA128GH2AD4TO-C-LT-236-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-50, 128 GB, MLC Flash, 0°C to +70°C
SFCA128GH2AD4TO-C-LT-236-STD
Industrial CFast Card, F-50, 128 GB, MLC Flash, 0°C to +70°C SFCA128GH2AD4TO-C-LT-236-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA128GH2AD4TO-C-LT-236-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 128GB MLC

Memory Card CFast 128GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA128GH2AD4TO-C-LT-236-STD 1052-SFCA128GH2AD4TO-C-LT-236-STD-ND
Product Name Industrial CFast Card, F-50, 128 GB, MLC Flash, 0°C to +70°C Memory Cards
Memory Type MLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA128GH2AD4TO-I-LT-246-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details
Industrial CFast Card, F-60, 120 GB, MLC Flash, 0°C to +70°C - SFCA120GH3AA2TO-C-HC-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 120 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Memory Cards - 1052-SFCA2048H1AO4TO-C-MA-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 2 GB
View Details