Swissbit AG Memory Cards SFCA4096H2BV4TO-C-MS-226-STD

Description
Memory Card CFast 4GB SLC
Request a Quote Datasheet
Description
Memory Card CFast 4GB SLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - SFCA4096H2BV4TO-C-MS-226-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 4GB SLC

Memory Card CFast 4GB SLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFCA4096H2BV4TO-C-MS-226-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCA4096H2BV4TO-C-MS-226-STD
Memory Cards, Modules - Memory Cards SFCA4096H2BV4TO-C-MS-226-STD
Win Source Part Number: 1243226-SFCA4096H2BV 4TO-C-MS-226-STD Category: Memory Cards, Modules>Memory Cards Series: F-240 Package: Tray Standard Package: 1 Technology: SLC Memory Type: CFast Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 604331 Product Status: Obsolete

Win Source Part Number: 1243226-SFCA4096H2BV4TO-C-MS-226-STD
Category: Memory Cards, Modules>Memory Cards
Series: F-240
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: CFast
Memory Size: 4GB
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 604331
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA4096H2BV4TO-C-MS-226-STD-ND SFCA4096H2BV4TO-C-MS-226-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF4096H1AF2TO-I-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 4 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
SQFlash 720 M.2 2242 PCIe/NVMe Gen.3 x4 SSD - SQF-C4MZ2-128GDEDE - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details