Swissbit AG Industrial microSD Card, S-58u, 4 GB, 3D PSLC Flash, increased OP, -40°C to +85°C SFSD004GN1AM1MT-I-5E-21Q-STD

Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote Datasheet
Description
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial microSD Card, S-58u, 4 GB, 3D PSLC Flash, increased OP, -40°C to +85°C - SFSD004GN1AM1MT-I-5E-21Q-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial microSD Card, S-58u, 4 GB, 3D PSLC Flash, increased OP, -40°C to +85°C
SFSD004GN1AM1MT-I-5E-21Q-STD
Industrial microSD Card, S-58u, 4 GB, 3D PSLC Flash, increased OP, -40°C to +85°C SFSD004GN1AM1MT-I-5E-21Q-STD
Industrial 3D NAND S-56u / S-58u: pSLC, S-50u / S-55u: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Full SD SPI mode Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56u / S-58u: pSLC, S-50u / S-55u: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Full SD SPI mode

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600u / S-250u offers highest endurance and were recently introduced to offer increased longevity. The new S-52u targets automotive and video recording applications while S-50u /S-55u targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56u and especially the high endurance S-58u cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD004GN1AM1MT-I-5E-21Q-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CRD MICROSD 4GB 10UHS 3 PSLC

MEM CRD MICROSD 4GB 10UHS 3 PSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD004GN1AM1MT-I-5E-21Q-STD 1052-SFSD004GN1AM1MT-I-5E-21Q-STD-ND
Product Name Industrial microSD Card, S-58u, 4 GB, 3D PSLC Flash, increased OP, -40°C to +85°C Memory Cards
Memory Type MicroSD™; 3D PSLC MicroSD™
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCF2048H1BO2TO-C-M0-543-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 2 GB
View Details
Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C - SFCA030GH3AA2TO-I-LB-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 30 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Industrial Compact Flash Card, C-500, 256 MB, SLC Flash, 0°C to +70°C - SFCF0256H1AF1TO-C-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 32 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers