The Win Source Electronics part number SFCA016GH1AA2TO-I-DB
Win Source Part Number: 1243192-SFCA016GH1AA
Category: Memory Cards, Modules>Memory Cards
Series: F-600
Package: Bulk
Standard Package: 1
Technology: SLC
Memory Type: CFast
Memory Size: 16GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 1052-1245,SFCA016GH1
Base Product Number: SFCA016
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Flash Memory Cards | Flash Memory Cards |
| Product Number | SFCA016GH1AA2TO-I-DB-216-STD | 1052-1245-ND |
| Product Name | Memory Cards, Modules - Memory Cards | Memory Cards |
| Memory Type | CFast |