Swissbit AG Industrial SLIM SATA SSD, X-75s, 960 GB, 3D TLC Flash, 0°C to +70°C SFSA960GV2AK4TO-C-8C-236-STD

Description
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Description
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit X-75s Series is a Slim SATA SSD for industrial embedded applications, housed in the JEDEC MO-297 form factor measuring 54 mm x 39 mm x 4 mm. It uses 3D TLC NAND flash and supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. The commercial temperature variant operates from 0 °C to 70 °C and offers sequential read performance up to 565 MBytes/s and sequential write up to 495 MBytes/s, with random 4K read and write performance up to 73,600 and 79,400 IOPS respectively. It includes end-to-end data protection, S.M.A.R.T. monitoring, TRIM and NCQ support, and operates on 5 V ± 10%. Data retention is rated at 10 years at life begin and 1 year at life end, with an endurance of 310 TBW for client workloads at maximum capacity. The part features dynamic wear leveling, power fail protection, and a gold-plated connector.

Datasheet Summary
Powered by GS/AI

The Swissbit X-75s Series is a Slim SATA SSD for industrial embedded applications, housed in the JEDEC MO-297 form factor measuring 54 mm x 39 mm x 4 mm. It uses 3D TLC NAND flash and supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. The commercial temperature variant operates from 0 °C to 70 °C and offers sequential read performance up to 565 MBytes/s and sequential write up to 495 MBytes/s, with random 4K read and write performance up to 73,600 and 79,400 IOPS respectively. It includes end-to-end data protection, S.M.A.R.T. monitoring, TRIM and NCQ support, and operates on 5 V ± 10%. Data retention is rated at 10 years at life begin and 1 year at life end, with an endurance of 310 TBW for client workloads at maximum capacity. The part features dynamic wear leveling, power fail protection, and a gold-plated connector.

Suppliers

Company
Product
Description
Supplier Links
Industrial SLIM SATA SSD, X-75s, 960 GB, 3D TLC Flash, 0°C to +70°C - SFSA960GV2AK4TO-C-8C-236-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SLIM SATA SSD, X-75s, 960 GB, 3D TLC Flash, 0°C to +70°C
SFSA960GV2AK4TO-C-8C-236-STD
Industrial SLIM SATA SSD, X-75s, 960 GB, 3D TLC Flash, 0°C to +70°C SFSA960GV2AK4TO-C-8C-236-STD
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
  • JEDEC MO-297 Solid State Drive
  • Industrial 3D NAND
  • X-76s: pSLC, X-75s: TLC
  • Up to 85,000 IOPS
  • Data Care Management
  • AES 256 / E2E Data protection
  • extended S.M.A.R.T. support

Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access.

The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA960GV2AK4TO-C-8C-236-STD
Product Name Industrial SLIM SATA SSD, X-75s, 960 GB, 3D TLC Flash, 0°C to +70°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-600, 16 GB, SLC Flash, 0°C to +70°C - SFCA016GH3AA2TO-C-DB-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 16 GB
Transfer Speed 470 MB/sec
View Details
Memory Cards - 1052-1243-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details
Memory Cards - 1052-SFCA032GH1AD4TO-C-GS-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
Industrial CFast Card, F-600, 4 GB, SLC Flash, -40°C to +85°C - SFCA004GH3AA1TO-I-MS-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 4 GB
Transfer Speed 40 MB/sec
View Details
2 suppliers