Swissbit AG Industrial SATA SSD 2.5", X-73, 960 GB, 3D TLC Flash, -40°C to +85°C SFSA960GS2AK4TO-I-8C-236-STD

Description
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
Request a Quote
Description
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSA960GS2AK4TO-I-8C-236-STD is a 2.5" SATA SSD from the X-73 Series, designed for industrial applications with operation from -40 °C to 85 °C. It uses 3D TLC NAND flash and supports SATA Gen3 at 6 Gbit/s. The drive measures 70 mm x 100 mm x 7 mm. Sequential read performance is up to 565 MBytes/s, and sequential write is up to 500 MBytes/s, with 4K random read/write at 77,200 and 79,400 IOPS. Operating voltage is 5 V ± 10%, with maximum power consumption of 3.4 W during write. Endurance is rated at 730 TBW at full capacity. Data retention is 10 years at life begin and 1 year at life end. It includes end-to-end data protection, power fail protection, TRIM, NCQ, and S.M.A.R.T. monitoring. Mean time between failure exceeds 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The SFSA960GS2AK4TO-I-8C-236-STD is a 2.5" SATA SSD from the X-73 Series, designed for industrial applications with operation from -40 °C to 85 °C. It uses 3D TLC NAND flash and supports SATA Gen3 at 6 Gbit/s. The drive measures 70 mm x 100 mm x 7 mm. Sequential read performance is up to 565 MBytes/s, and sequential write is up to 500 MBytes/s, with 4K random read/write at 77,200 and 79,400 IOPS. Operating voltage is 5 V ± 10%, with maximum power consumption of 3.4 W during write. Endurance is rated at 730 TBW at full capacity. Data retention is 10 years at life begin and 1 year at life end. It includes end-to-end data protection, power fail protection, TRIM, NCQ, and S.M.A.R.T. monitoring. Mean time between failure exceeds 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial SATA SSD 2.5
Bronschhofen, Switzerland
Industrial SATA SSD 2.5", X-73, 960 GB, 3D TLC Flash, -40°C to +85°C
SFSA960GS2AK4TO-I-8C-236-STD
Industrial SATA SSD 2.5", X-73, 960 GB, 3D TLC Flash, -40°C to +85°C SFSA960GS2AK4TO-I-8C-236-STD
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
  • 3D NAND up to 1920 GB density
  • Temperature range up to -40°C to 85°C
  • High IOPS without power fail compromise
  • For cost sensitive applications
  • Extended S.M.A.R.T. values and tools (API)
  • Data Care Management / NCQ / TRIM
  • AES 256 bit Encryption

Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage.

The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode.

The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA960GS2AK4TO-I-8C-236-STD
Product Name Industrial SATA SSD 2.5", X-73, 960 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCA8192H2BV4TO-C-DT-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 8 GB
View Details
Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C - SFCA030GH3AA2TO-I-LB-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 30 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Industrial CFast Card, F-66, 30 GB, PSLC Flash, 0°C to +70°C - SFCA030GH3AA2TO-C-LB-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 30 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers