Swissbit AG Industrial M.2 SATA SSD, X-60m2 (2280), 960 GB, MLC Flash, 0°C to +70°C SFSA960GM3AA8TO-C-OC-626-STD

Description
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-60m2 2280 series is a 2280-form-factor M.2 SATA SSD designed for industrial and commercial embedded applications, using MLC NAND flash. It supports SATA Gen3 with backward compatibility to Gen2 and Gen1, delivers sequential read performance up to 520 MB/s and sequential write up to 460 MB/s, and operates at 3.3 V ± 5%. The industrial variant operates from -40 °C to 85 °C, while the commercial variant, which this part targets, operates from 0 °C to 70 °C. The module measures 80 mm x 22 mm x 3.58 mm and includes hardware BCH ECC, on-board power fail protection, AHCI, TRIM, NCQ, and S.M.A.R.T. support. Endurance for the 960 GB model is rated at 595 TBW for embedded applications, with data retention of 10 years at life begin and 1 year at life end.

Datasheet Summary
Powered by GS/AI

The X-60m2 2280 series is a 2280-form-factor M.2 SATA SSD designed for industrial and commercial embedded applications, using MLC NAND flash. It supports SATA Gen3 with backward compatibility to Gen2 and Gen1, delivers sequential read performance up to 520 MB/s and sequential write up to 460 MB/s, and operates at 3.3 V ± 5%. The industrial variant operates from -40 °C to 85 °C, while the commercial variant, which this part targets, operates from 0 °C to 70 °C. The module measures 80 mm x 22 mm x 3.58 mm and includes hardware BCH ECC, on-board power fail protection, AHCI, TRIM, NCQ, and S.M.A.R.T. support. Endurance for the 960 GB model is rated at 595 TBW for embedded applications, with data retention of 10 years at life begin and 1 year at life end.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-60m2 (2280), 960 GB, MLC Flash, 0°C to +70°C - SFSA960GM3AA8TO-C-OC-626-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-60m2 (2280), 960 GB, MLC Flash, 0°C to +70°C
SFSA960GM3AA8TO-C-OC-626-STD
Industrial M.2 SATA SSD, X-60m2 (2280), 960 GB, MLC Flash, 0°C to +70°C SFSA960GM3AA8TO-C-OC-626-STD
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2280
  • X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC
  • Data Care Management
  • X-60m2 durabit™, X-66m2 everbit™
  • NCQ and TRIM support
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA960GM3AA8TO-C-OC-626-STD
Product Name Industrial M.2 SATA SSD, X-60m2 (2280), 960 GB, MLC Flash, 0°C to +70°C
Memory Type MLC
Unlock Full Specs
to access all available technical data

Similar Products