Swissbit AG Industrial BGA PCIe SSD, EN-26, 80 GB, 3D PSLC Flash, -40°C to +85°C SFEN080GB2EC4TO-I-6F-23P-STD

Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EN-26 series is an industrial-grade PCIe BGA SSD in M.2 1620 BGA form factor (16mm x 20mm x 1.8mm), designed for embedded applications requiring high reliability and extended temperature operation. It complies with PCIe Specification Revision 3.1 and NVMe 1.3, utilizing a Gen3 x4 interface. Capacities include 80 GBytes, operating within a temperature range of -40 °C to 85 °C with TCase up to 95 °C. The device employs 3D NAND Flash in SLC mode, supports end-to-end data path protection, LDPC ECC with up to 120-bit corrections per 1KByte, power fail data loss protection, and S.M.A.R.T. monitoring. AES256 encryption and TCG Opal are available on request. It operates on 3.3V, 1.8V, and 0.9V supplies and includes dynamic wear leveling, background media scan, and in-field firmware updates. RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The EN-26 series is an industrial-grade PCIe BGA SSD in M.2 1620 BGA form factor (16mm x 20mm x 1.8mm), designed for embedded applications requiring high reliability and extended temperature operation. It complies with PCIe Specification Revision 3.1 and NVMe 1.3, utilizing a Gen3 x4 interface. Capacities include 80 GBytes, operating within a temperature range of -40 °C to 85 °C with TCase up to 95 °C. The device employs 3D NAND Flash in SLC mode, supports end-to-end data path protection, LDPC ECC with up to 120-bit corrections per 1KByte, power fail data loss protection, and S.M.A.R.T. monitoring. AES256 encryption and TCG Opal are available on request. It operates on 3.3V, 1.8V, and 0.9V supplies and includes dynamic wear leveling, background media scan, and in-field firmware updates. RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial BGA PCIe SSD, EN-26, 80 GB, 3D PSLC Flash, -40°C to +85°C - SFEN080GB2EC4TO-I-6F-23P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial BGA PCIe SSD, EN-26, 80 GB, 3D PSLC Flash, -40°C to +85°C
SFEN080GB2EC4TO-I-6F-23P-STD
Industrial BGA PCIe SSD, EN-26, 80 GB, 3D PSLC Flash, -40°C to +85°C SFEN080GB2EC4TO-I-6F-23P-STD
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
  • PCIe M.2 1620 BGA
  • PCIe Gen 3.1 / NVMe 1.3 4 lanes
  • 291 Ball BGA, 0.8mm pitch 16 x 20mm
  • 3D NAND TLC / pSLC
  • Operational Temperature Range -40°C to 85°C
  • Data Care Management
  • Power fail protected
  • AES 256 encryption

The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications.

For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20.

E2000 and E2600 are latest upgrades with new high density NAND Flash.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFEN080GB2EC4TO-I-6F-23P-STD
Product Name Industrial BGA PCIe SSD, EN-26, 80 GB, 3D PSLC Flash, -40°C to +85°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products